The 935C1W5K-F is a metallized polypropylene capacitor designed for high-frequency filtering in switching power supplies operating at 20-100 kHz. It has a capacitance of 5 µF with a ±10% tolerance, a rated voltage of 100 Vdc (70 Vac), and is supplied with tinned copper wire leads. Its maximum ESR is 10 mΩ, and it supports a maximum ripple current of 13.8 A RMS at 25 °C. The capacitor measures 16.3 mm in diameter and 31.7 mm in length, with a lead diameter of 1.0 mm. It operates from -55 °C to 105 °C, with full rated voltage up to 85 °C. The unit is UL recognized for construction under UL File Number E128034(N), features self-healing capability, and is filled with UL94V-0 epoxy. Insulation resistance is 200,000 MΩ × µF. The case is wrapped in UL510 polyester tape.
Type 935 axial-leaded, metallized polypropylene capacitors are designed for 20-100 kHz switching power supply input filtering, DC blocking and output filter applications where high current, high capacitance and low ESR values are important. Dry sections are sealed with flame-retardant outer wrap and epoxy end seals for moisture resistance. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).
5µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors for High Frequency Filtering 5µF 100V
CAP FILM 5UF 10% 100VDC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 935C1W5K-F | 935C1W5K-F | 338-3161-ND | 2002-935C1W5K-F | 935C1W5K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |