The 944L series comprises low inductance DC link capacitors designed for fast-switching inverter applications, with a capacitance range of 33 to 220 µF and rated voltages from 800 to 1400 Vdc. The part 944L660K102AAI has a capacitance of 66 µF, a rated voltage of 1000 Vdc, and an M8 threaded stud termination, with a case height of 40 mm and a cylindrical plastic housing in UL94V-0 rated material. It features integrated mounting flanges, a maximum rms current of 90 A at 55°C, and operates within a temperature range of -40°C to 85°C. The capacitor complies with IEC 61071 and has a test voltage of 4 kVac between terminals and case. Its typical ESL is 10 nH, ESR is 0.5 mΩ at 10 kHz, and thermal resistance to ambient is 3.8 °C/W under still air conditions. The series is rated for a 5000-hour life test at 85°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Low Inductance DC Link Capacitors 66µF 1000V
DC LINK, LOW INDUCTANCE
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L660K102AAI | 2002-944L660K102AAI | 338-944L660K102AAI-ND | 944L660K102AAI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 66 microF | 66 microF | 66 microF |