The 944L330K142AAM is a low inductance DC link capacitor designed for fast-switching inverter applications, part of the 944L series rated for 1400 Vdc with a capacitance of 33 µF and ±10% tolerance. It features a plastic UL94V-0 case with integrated mounting flanges and an M8 threaded stud termination. Dimensions are 84.5 mm in diameter and 40 mm in height. The capacitor supports a maximum rms current of 76 A at 55°C, operates from -40°C to 85°C, and meets IEC 61071 standards. Its equivalent series inductance is 10 nH and equivalent series resistance is 0.7 mΩ at 10 kHz.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 33µF 1400V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L330K142AAM | 338-944L330K142AAM-ND | 944L330K142AAM | 2002-944L330K142AAM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |