The 944L series consists of low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. The part 944L700K142ACI belongs to this series, which offers capacitance values from 33 to 220 µF, rated voltages from 800 to 1400 Vdc, and an operating temperature range of -40 °C to 85 °C. This variant has a capacitance of 70 µF, a rated voltage of 1400 Vdc, a case height of 64 mm, and an M5 insert terminal. It supports a maximum rms current of 65 A at 55 °C, with an equivalent series inductance (ESL) of 15 nH and an ESR of 1.0 mΩ at 10 kHz. The capacitor meets IEC 61071 standards and is UL recognized for its construction.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 70µF 1400V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L700K142ACI | 338-944L700K142ACI-ND | 944L700K142ACI | 2002-944L700K142ACI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |