The 944U series is a line of polypropylene DC link capacitors designed for high-current inverter applications, such as electric vehicle and wind power systems. It features a low-profile, rugged UL 94V-0 plastic case with resin fill, M8 stud terminals, and a dimensions of 84.5 mm length, 64 mm height, and 45 mm width. The 944U141K102AC variant, rated for 1400 Vdc, offers 70 µF capacitance with ±10% tolerance, a maximum RMS current of 59 A at 55 °C, and a typical ESR of 1.4 mΩ at 10 kHz. Operating temperature ranges from -40 °C to 85 °C, with a thermal resistance of 4.0 °C/W case-to-ambient. The capacitor meets IEC 61071 standards and is rated for 5000 hours of life at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 140µF 1000V
Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
140µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 140UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U141K102ACM | 2002-944U141K102ACM | 944U141K102ACM | 338-1919-ND | 944U141K102ACM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF | 140 microF |