The Type 760M series comprises axial-leaded metallized polypropylene film capacitors for power applications, with capacitance from 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. They operate at full voltage from -55°C to +85°C, with derating to 50% above +85°C up to +105°C. Tolerances include ±1%, ±2%, ±3%, ±5%, and ±10%. Units feature a non-inductive single-section winding, flame-retardant polyester wrapping, and UL94V-0 epoxy potting. Lead wires are tinned copper-clad steel or tinned copper in sizes from #18 to #24 AWG. The dielectric exhibits self-healing properties. The part number 760M20414 indicates a 0.20 µF capacitor with ±1% tolerance at 400 VDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M20414 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |