The 944L series consists of low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. The part 944L470K122AAM belongs to a variant with 47 µF capacitance, 1200 Vdc rated voltage, 40 mm height, and an M8 threaded stud terminal. It has a maximum rms current of 82 A at 55°C, an ESL of 10 nH, and an ESR of 0.6 mΩ at 10 kHz. The operating temperature range is -40°C to 85°C, with a life test of 5000 hours at 85°C and rated voltage. It complies with IEC 61071 and is UL recognized E128034.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Low Inductance DC Link Capacitors 47µF 1200V
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
DC LINK, LOW INDUCTANCE
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L470K122AAM | 2002-944L470K122AAM | 944L470K122AAM | 338-944L470K122AAM-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |