The Type 944L series comprises low-inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. Capacitance ranges from 33 to 220 µF with a tolerance of ±10%, rated for 800 to 1400 Vdc, and operates from -40 °C to 85 °C. The maximum RMS current is 90 A at 55 °C, with a maximum RMS voltage of 230 Vac. Dimensions vary by model, with case heights of 40, 51, or 64 mm and diameters of 84.5 mm for M8 stud or 71.4 mm for M5 insert terminations. The series meets IEC 61071 standards and has a 5000-hour life test at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Low Inductance DC Link Capacitors 33µF 1400V
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
DC LINK, LOW INDUCTANCE
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L330K142AAI | 2002-944L330K142AAI | 944L330K142AAI | 338-944L330K142AAI-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |