Infineon Technologies AG Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Applications Automotive 48 V battery management system (BMS) Automotive telematics control unit (TCU) EV traction inverter In-Cabin Wireless Charging Designers who used this product also designed with S25FL128LAGMFI010 | Quad...
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and...
Medium Power AF Schottky Diode. Summary of Features Forward current: 750 mA Reverse voltage: 40 V For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Pb-free (RoHS compliant) package...
Silicon RF Switching Diode Summary of Features Low-loss VHF / UHF switch above 10 MHz PIN diode with low forward resistance Pb-free (RoHS compliant) package Potential Applications Set Top Box...
Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Consumer electronics Electric...
Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed...
Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data...
Silicon Tuning Diode Summary of Features For SAT tuners High capacitance ratio Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant) package
Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Designed for low tuning voltage operation for VCO's in mobile communications equipment High ratio at low reverse voltage Pb-free...
Silicon Variable Capacitance Diode Summary of Features For FM radio tuner with extended frequency band 77MHz to 108MHz Designed for application requiring back-to-back diode configuration for optimum signal distortion and...
Silicon Variable Capacitance Diode Summary of Features For FM radio tuner with extended frequency band High tuning ratio at low supply voltage (car radio) Monolitic chip (common cathode) for perfect...
Silicon Variable Capacitance Diode Summary of Features For FM radio tuners with extended frequency band High tuning ratio at low supply voltage (car radio) Monolithic chip (common cathode) for perfect...
Silicon Variable Capcitance Diode Summary of Features For VHF TV / VTR tuners Pb-free (RoHS compliant) package
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction...

<< Prev Next >>