Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Arrays BAS4007WH6327XTSA1

Description
Win Source Part Number: 1048198-BAS4007WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120mA (DC) Package / Case: SC-82A, SOT-343 Supplier Device Package: PG-SOT343-4-3 Alternative Parts (Cross-Reference): BAS4007WH6327XTSA1BA S 40-07W; BAS 40-07W H6327; BAS40-07W; BAS40-07W H6327; SP000749806; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS4007WH6327XTSA1TR -ND,SP000749806,BAS4 007WH6327XTSA1TR,215 6-BAS4007WH6327XTSA1 ,448-BAS4007WH6327XT SA1TR,IFEINFBAS4007W H6327XTSA1,BAS 40-07W H6327,448-BAS4007WH6 327XTSA1DKR,BAS 40-07W H6327-ND,448-BAS4007 WH6327XTSA1CT Base Product Number: BAS4007
Request a Quote Datasheet
Description
Win Source Part Number: 1048198-BAS4007WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120mA (DC) Package / Case: SC-82A, SOT-343 Supplier Device Package: PG-SOT343-4-3 Alternative Parts (Cross-Reference): BAS4007WH6327XTSA1BA S 40-07W; BAS 40-07W H6327; BAS40-07W; BAS40-07W H6327; SP000749806; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS4007WH6327XTSA1TR -ND,SP000749806,BAS4 007WH6327XTSA1TR,215 6-BAS4007WH6327XTSA1 ,448-BAS4007WH6327XT SA1TR,IFEINFBAS4007W H6327XTSA1,BAS 40-07W H6327,448-BAS4007WH6 327XTSA1DKR,BAS 40-07W H6327-ND,448-BAS4007 WH6327XTSA1CT Base Product Number: BAS4007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048198-BAS4007WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048198-BAS4007WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048198-BAS4007WH6327XTSA1
Win Source Part Number: 1048198-BAS4007WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120mA (DC) Package / Case: SC-82A, SOT-343 Supplier Device Package: PG-SOT343-4-3 Alternative Parts (Cross-Reference): BAS4007WH6327XTSA1BA S 40-07W; BAS 40-07W H6327; BAS40-07W; BAS40-07W H6327; SP000749806; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS4007WH6327XTSA1TR -ND,SP000749806,BAS4 007WH6327XTSA1TR,215 6-BAS4007WH6327XTSA1 ,448-BAS4007WH6327XT SA1TR,IFEINFBAS4007W H6327XTSA1,BAS 40-07W H6327,448-BAS4007WH6 327XTSA1DKR,BAS 40-07W H6327-ND,448-BAS4007 WH6327XTSA1CT Base Product Number: BAS4007

Win Source Part Number: 1048198-BAS4007WH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Package / Case: SC-82A, SOT-343
Supplier Device Package: PG-SOT343-4-3
Alternative Parts (Cross-Reference): BAS4007WH6327XTSA1BAS 40-07W; BAS 40-07W H6327; BAS40-07W; BAS40-07W H6327; SP000749806;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS4007WH6327XTSA1TR-ND,SP000749806,BAS4007WH6327XTSA1TR,2156-BAS4007WH6327XTSA1,448-BAS4007WH6327XTSA1TR,IFEINFBAS4007WH6327XTSA1,BAS 40-07W H6327,448-BAS4007WH6327XTSA1DKR,BAS 40-07W H6327-ND,448-BAS4007WH6327XTSA1CT
Base Product Number: BAS4007

Buy Now Datasheet
Diode Arrays - 448-BAS4007WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diode Arrays - 448-BAS4007WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diode Arrays - 448-BAS4007WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Singapore, Singapore
40V 120MA Diode and Rectifier
286-BAS4007WH6327XTSA1
40V 120MA Diode and Rectifier 286-BAS4007WH6327XTSA1
DIODE ARR SCHOT 40V 120MA SOT343 Product overview: BAS4007WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4007WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 120MA SOT343 Product overview: BAS4007WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4007WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2613904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613904
Schottky Diodes & Rectifiers 2613904
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613905P
Schottky Diodes & Rectifiers 2613905P
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613905
Schottky Diodes & Rectifiers 2613905
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot-343; Diode Configuration Infineon - 13AC8208 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-343; Diode Configuration Infineon
13AC8208
Diode, Schottky, Aec-Q101, 40V, Sot-343; Diode Configuration Infineon 13AC8208
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating TemperatureRoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Diode Schottky 40V 0.12A 4-Pin(3+Tab) SOT-343 T/R - 376-BAS4007WH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 40V 0.12A 4-Pin(3+Tab) SOT-343 T/R
376-BAS4007WH6327XTSA1
Diode Schottky 40V 0.12A 4-Pin(3+Tab) SOT-343 T/R 376-BAS4007WH6327XTSA1
Diode Schottky 40V 0.12A 4-Pin(3+Tab) SOT-343 T/R

Diode Schottky 40V 0.12A 4-Pin(3+Tab) SOT-343 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4007WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4007WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4007WH6327XTSA1
DIODE ARR SCHOT 40V 120MA SOT343

DIODE ARR SCHOT 40V 120MA SOT343

Supplier's Site
DIODE ARRAY SCHOTTKY 40V SOT343

DIODE ARRAY SCHOTTKY 40V SOT343

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number 1048198-BAS4007WH6327XTSA1 448-BAS4007WH6327XTSA1CT-ND 286-BAS4007WH6327XTSA1 2613904 13AC8208 376-BAS4007WH6327XTSA1 BAS4007WH6327XTSA1 BAS4007WH6327XTSA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 40V 120MA Diode and Rectifier Schottky Diodes & Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-343; Diode Configuration Infineon Diode Schottky 40V 0.12A 4-Pin(3+Tab) SOT-343 T/R Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Type Schottky; Schottky Schottky Schottky
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 40 volts 40 volts
IR 1.00E-3 mA 1.00E-3 mA
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data