Infineon Technologies AG Automotive 85V 0.2A SOT-23 Diode and Rectifier BAW156E6359

Description
Rectifier Diode Switching 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAW156E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156E6359 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAW156E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156E6359 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A SOT-23 Diode and Rectifier - 286-BAW156E6359 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A SOT-23 Diode and Rectifier
286-BAW156E6359
Automotive 85V 0.2A SOT-23 Diode and Rectifier 286-BAW156E6359
Rectifier Diode Switching 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAW156E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156E6359 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAW156E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156E6359 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231822-BAW156E6359 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231822-BAW156E6359
Discrete Semiconductor Products 231822-BAW156E6359
Manufacturer: Infineon Technologies Win Source Part Number: 231822-BAW156E6359 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAW156 Alternative Parts (Cross-Reference): BAW156; BAW156E6433; BAW156E8000; BAW156E6327; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231822-BAW156E6359
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAW156
Alternative Parts (Cross-Reference): BAW156; BAW156E6433; BAW156E8000; BAW156E6327;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAW156E6359 231822-BAW156E6359
Product Name Automotive 85V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data