Manufacturer: Infineon Technologies
Win Source Part Number: 079507-BAT68-08S E6327
Packaging: Reel - TR
Current - Max: 130mA
Diode Type: Schottky - 3 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150mW
Resistance @ If, F: 10 Ohm @ 5mA, 10kHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 8V 130MA SOT-363 Product overview: BAT68-08S E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 130MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 130MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT68-08S E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | 079507-BAT68-08S E6327 | 284-BAT68-08S E6327 |
| Product Name | RF Diodes - BAT68-08S E6327 | Schottky 8V 130MA Diode and Rectifier |
| Diode Type | Schottky; Schottky - 3 Independent | |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | PG-SOT363-6 | Reel - TR |