Infineon Technologies AG 100V 1A Diode and Rectifier BAS79B

Description
Silicon Switching Diodes / Diode Switching 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS79B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS79B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Silicon Switching Diodes / Diode Switching 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS79B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS79B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 280-BAS79B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-BAS79B
100V 1A Diode and Rectifier 280-BAS79B
Silicon Switching Diodes / Diode Switching 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS79B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS79B can be used for catalog matching and distributor lookup.

Silicon Switching Diodes / Diode Switching 100V 1A 4-Pin(3+Tab) SOT-223 Product overview: BAS79B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS79B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231516-BAS79B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231516-BAS79B
Discrete Semiconductor Products 231516-BAS79B
Manufacturer: Infineon Technologies Win Source Part Number: 231516-BAS79B Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS79B Alternative Parts (Cross-Reference): BAS79BE6327; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231516-BAS79B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS79B
Alternative Parts (Cross-Reference): BAS79BE6327;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS79B 231516-BAS79B
Product Name 100V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers