Infineon Technologies AG Schottky Diodes & Rectifiers BAT6404E6433HTMA1

Description
Infineon BAT6404E6433HTMA1
Request a Quote Datasheet
Description
Infineon BAT6404E6433HTMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2497013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2497013
Schottky Diodes & Rectifiers 2497013
Infineon BAT6404E6433HTMA1

Infineon BAT6404E6433HTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2497012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2497012
Schottky Diodes & Rectifiers 2497012
Infineon BAT6404E6433HTMA1

Infineon BAT6404E6433HTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2497013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2497013P
Schottky Diodes & Rectifiers 2497013P
Infineon BAT6404E6433HTMA1

Infineon BAT6404E6433HTMA1

Supplier's Site
 - BAT6404E6433HTMA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 448-BAT6404E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAT6404E6433HTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAT6404E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
40V 250MA SOT23 Diode and Rectifier - 286-BAT6404E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 250MA SOT23 Diode and Rectifier
286-BAT6404E6433HTMA1
40V 250MA SOT23 Diode and Rectifier 286-BAT6404E6433HTMA1
DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6404E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6404E6433HTMA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6404E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6404E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6404E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6404E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6404E6433HTMA1
DIODE ARR SCHOTT 40V 250MA SOT23

DIODE ARR SCHOTT 40V 250MA SOT23

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot23; Diode Configuration Infineon - 68AC4382 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot23; Diode Configuration Infineon
68AC4382
Diode, Schottky, Aec-Q101, 40V, Sot23; Diode Configuration Infineon 68AC4382
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6404E6433HTMA1
Schottky Diodes & Rectifiers BAT6404E6433HTMA1
Schottky Diodes & Rectifiers Silicon Schottky Diodes

Schottky Diodes & Rectifiers Silicon Schottky Diodes

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 2497013 BAT6404E6433HTMA1 448-BAT6404E6433HTMA1CT-ND 286-BAT6404E6433HTMA1 BAT6404E6433HTMA1 68AC4382 BAT6404E6433HTMA1
Product Name Schottky Diodes & Rectifiers Diode Arrays 40V 250MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot23; Diode Configuration Infineon Schottky Diodes & Rectifiers
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOT23; SOT-23-3 PG-SOT23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23 SOT-23-3
Unlock Full Specs
to access all available technical data