Infineon Technologies AG Diode Arrays BAT6405E6327HTSA1

Description
Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT6405E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT6405E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT6405E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 250MA SOT23 Diode and Rectifier
286-BAT6405E6327HTSA1
40V 250MA SOT23 Diode and Rectifier 286-BAT6405E6327HTSA1
DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6405E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6405E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6405E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6405E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325117-BAT6405E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325117-BAT6405E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325117-BAT6405E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325117-BAT6405E6327 HTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120mA Supplier Device Package: PG-SOT23 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT6405E6327HTSA1TR, BAT64-05E6327INTR-ND ,BAT6405E6327,BAT64- 05E6327INCT,BAT64-05 E6327INCT-ND,BAT64-0 5E6327INDKR,BAT6405E 6327BTSA1,BAT6405E63 27HTSA1DKR,SP0000103 10,BAT 64-05 E6327,BAT6405E6327XT ,BAT64-05E6327INDKR- ND,BAT6405E6327HTSA1 CT,BAT64-05E6327INTR Base Product Number: BAT6405 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325117-BAT6405E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA
Supplier Device Package: PG-SOT23
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT6405E6327HTSA1TR,BAT64-05E6327INTR-ND,BAT6405E6327,BAT64-05E6327INCT,BAT64-05E6327INCT-ND,BAT64-05E6327INDKR,BAT6405E6327BTSA1,BAT6405E6327HTSA1DKR,SP000010310,BAT 64-05 E6327,BAT6405E6327XT,BAT64-05E6327INDKR-ND,BAT6405E6327HTSA1CT,BAT64-05E6327INTR
Base Product Number: BAT6405
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon - 22AC8003 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon
22AC8003
Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon 22AC8003
SCHOTTKY DIODE, 40V, 0.12A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, 0.12A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6405E6327HTSA1
Schottky Diodes & Rectifiers BAT6405E6327HTSA1
Schottky Diodes & Rectifiers 40V 0.12A

Schottky Diodes & Rectifiers 40V 0.12A

Buy Now Datasheet
Diode Arrays BAT6405E6327HTSA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6405E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6405E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6405E6327HTSA1
DIODE ARR SCHOTT 40V 250MA SOT23

DIODE ARR SCHOTT 40V 250MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number BAT6405E6327HTSA1CT-ND 286-BAT6405E6327HTSA1 1325117-BAT6405E6327HTSA1 22AC8003 BAT6405E6327HTSA1 BAT6405E6327HTSA1 BAT6405E6327HTSA1
Product Name Diode Arrays 40V 250MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data