Infineon Technologies AG Schottky 70V 70MA SOT23 Diode and Rectifier BAS70E6327HTSA1

Description
DIODE SCHOTTKY 70V 70MA SOT23 Product overview: BAS70E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 70MA SOT23 Product overview: BAS70E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 70V 70MA SOT23 Diode and Rectifier
280-BAS70E6327HTSA1
Schottky 70V 70MA SOT23 Diode and Rectifier 280-BAS70E6327HTSA1
DIODE SCHOTTKY 70V 70MA SOT23 Product overview: BAS70E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 70MA SOT23 Product overview: BAS70E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1350650-BAS70E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1350650-BAS70E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1350650-BAS70E6327HTSA1
Win Source Part Number: 1350650-BAS70E6327HT SA1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Small Signal =< 200mA (Io) , Any Speed Package: Tape & Reel Standard Package: 3,000 Technology: Schottky Current - Average Rectified (Io): 70mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 100 nA @ 50 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Base Product Number: BAS70 Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA

Win Source Part Number: 1350650-BAS70E6327HTSA1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Current - Average Rectified (Io): 70mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Base Product Number: BAS70
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA

Buy Now Datasheet
 - BAS70E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching, Clipping and Clamping Diode

High Speed Switching, Clipping and Clamping Diode

Supplier's Site Datasheet
Single Diodes - BAS70E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Single Diodes - BAS70E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Single Diodes - BAS70E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2496995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496995P
Schottky Diodes & Rectifiers 2496995P
Infineon BAS70E6327HTSA1

Infineon BAS70E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496994
Schottky Diodes & Rectifiers 2496994
Infineon BAS70E6327HTSA1

Infineon BAS70E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496995
Schottky Diodes & Rectifiers 2496995
Infineon BAS70E6327HTSA1

Infineon BAS70E6327HTSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS70E6327HTSA1
DIODE SCHOTTKY 70V 70MA SOT23

DIODE SCHOTTKY 70V 70MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70E6327HTSA1
Schottky Diodes & Rectifiers BAS70E6327HTSA1
Schottky Diodes & Rectifiers 70V 0.07A

Schottky Diodes & Rectifiers 70V 0.07A

Buy Now Datasheet
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon - 23AC2813 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon
23AC2813
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon 23AC2813
RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 280-BAS70E6327HTSA1 1350650-BAS70E6327HTSA1 BAS70E6327HTSA1 BAS70E6327HTSA1TR-ND 2496995P BAS70E6327HTSA1 BAS70E6327HTSA1 23AC2813
Product Name Schottky 70V 70MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SC-59; SOT23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details