Infineon Technologies AG Schottky 8V 150MW Diode and Rectifier BAT6804WE6327BTSA1

Description
DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6804WE6327BTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6804WE6327BTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6804WE6327BTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6804WE6327BTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 8V 150MW Diode and Rectifier
284-BAT6804WE6327BTSA1
Schottky 8V 150MW Diode and Rectifier 284-BAT6804WE6327BTSA1
DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6804WE6327BTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6804WE6327BTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 8V 150MW SOT323-3 Product overview: BAT6804WE6327BTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6804WE6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAT6804WE6327BTSA1 - 1022186-BAT6804WE6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT6804WE6327BTSA1
1022186-BAT6804WE6327BTSA1
RF Diodes - BAT6804WE6327BTSA1 1022186-BAT6804WE6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022186-BAT6804WE632 7BTSA1 Packaging: Reel - TR Current - Max: 130mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 150mW Resistance @ If, F: 10 Ohm @ 5mA, 10kHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022186-BAT6804WE6327BTSA1
Packaging: Reel - TR
Current - Max: 130mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150mW
Resistance @ If, F: 10 Ohm @ 5mA, 10kHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - BAT6804WE6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

RF Diode Schottky - 1 Pair Series Connection 8V 130mA 150mW PG-SOT323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT6804WE6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT6804WE6327BTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT6804WE6327BTSA1
DIODE SCHOTTKY 8V 150MW SOT323-3

DIODE SCHOTTKY 8V 150MW SOT323-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-BAT6804WE6327BTSA1 1022186-BAT6804WE6327BTSA1 BAT6804WE6327BTSA1TR-ND BAT6804WE6327BTSA1
Product Name Schottky 8V 150MW Diode and Rectifier RF Diodes - BAT6804WE6327BTSA1 RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) PG-SOT323-3 SOT323; SC-70, SOT-323 PG-SOT323
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 1 Pair Series Connection Schottky
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data