Infineon Technologies AG Automotive 85V 0.2A SOT-23 Diode and Rectifier BAV199 E6433

Description
Rectifier Diode Switching Si 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAV199 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199 E6433 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAV199 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199 E6433 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A SOT-23 Diode and Rectifier - 286-BAV199 E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A SOT-23 Diode and Rectifier
286-BAV199 E6433
Automotive 85V 0.2A SOT-23 Diode and Rectifier 286-BAV199 E6433
Rectifier Diode Switching Si 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAV199 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199 E6433 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 85V 0.2A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAV199 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231724-BAV199 E6433 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231724-BAV199 E6433
Discrete Semiconductor Products 231724-BAV199 E6433
Manufacturer: Infineon Technologies Win Source Part Number: 231724-BAV199 E6433 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV199 Alternative Parts (Cross-Reference): BAV199; BAV199E6359; BAV199B6327; BAV199E6393; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231724-BAV199 E6433
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV199
Alternative Parts (Cross-Reference): BAV199; BAV199E6359; BAV199B6327; BAV199E6393;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV199 E6433 231724-BAV199 E6433
Product Name Automotive 85V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - BAV99/8,215 - 1022241-BAV99/8,215 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
View Details
2 suppliers