Infineon Technologies AG 30V 17.5pF Diode and Rectifier BB555-02V E6777

Description
Varactor Diode Single 30V 17.5pF 2-Pin SC-79 T/R Product overview: BB555-02V E6777 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555-02V E6777 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Varactor Diode Single 30V 17.5pF 2-Pin SC-79 T/R Product overview: BB555-02V E6777 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555-02V E6777 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 17.5pF Diode and Rectifier - 282-BB555-02V E6777 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 17.5pF Diode and Rectifier
282-BB555-02V E6777
30V 17.5pF Diode and Rectifier 282-BB555-02V E6777
Varactor Diode Single 30V 17.5pF 2-Pin SC-79 T/R Product overview: BB555-02V E6777 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555-02V E6777 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 17.5pF 2-Pin SC-79 T/R Product overview: BB555-02V E6777 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555-02V E6777 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231945-BB555-02V E6777 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231945-BB555-02V E6777
Discrete Semiconductor Products 231945-BB555-02V E6777
Manufacturer: Infineon Technologies Win Source Part Number: 231945-BB555-02V E6777 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB555-02V Alternative Parts (Cross-Reference): BB179B,335; BB189/L,315; BB179B,135; BB179,135; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231945-BB555-02V E6777
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB555-02V
Alternative Parts (Cross-Reference): BB179B,335; BB189/L,315; BB179B,135; BB179,135;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB555-02V E6777 231945-BB555-02V E6777
Product Name 30V 17.5pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data