Infineon Technologies AG Schottky 4V 110MA Diode and Rectifier BAT15-05W E6327

Description
DIODE SCHOTTKY 4V 110MA SOT-323 Product overview: BAT15-05W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-05W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 4V 110MA SOT-323 Product overview: BAT15-05W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-05W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4V 110MA Diode and Rectifier - 284-BAT15-05W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 4V 110MA Diode and Rectifier
284-BAT15-05W E6327
Schottky 4V 110MA Diode and Rectifier 284-BAT15-05W E6327
DIODE SCHOTTKY 4V 110MA SOT-323 Product overview: BAT15-05W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-05W E6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4V 110MA SOT-323 Product overview: BAT15-05W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-05W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - BAT15-05W E6327 - 079477-BAT15-05W E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT15-05W E6327
079477-BAT15-05W E6327
RF Diodes - BAT15-05W E6327 079477-BAT15-05W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079477-BAT15-05W E6327 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 0.35pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079477-BAT15-05W E6327
Packaging: Reel - TR
Current - Max: 110mA
Diode Type: Schottky - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.35pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAT15-05W E6327 079477-BAT15-05W E6327
Product Name Schottky 4V 110MA Diode and Rectifier RF Diodes - BAT15-05W E6327
Package Reel - TR PG-SOT323-3
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky - 1 Pair Common Cathode
Unlock Full Specs
to access all available technical data