Infineon Technologies AG Schottky 30V 200MA SOT23 Diode and Rectifier BAT54E6327HTSA1

Description
DIODE SCHOTTKY 30V 200MA SOT23 Product overview: BAT54E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOT23 Product overview: BAT54E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 200MA SOT23 Diode and Rectifier
280-BAT54E6327HTSA1
Schottky 30V 200MA SOT23 Diode and Rectifier 280-BAT54E6327HTSA1
DIODE SCHOTTKY 30V 200MA SOT23 Product overview: BAT54E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOT23 Product overview: BAT54E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT54E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SOT23

Diode Schottky 30V 200mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Single Diodes - BAT54E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SOT23

Diode Schottky 30V 200mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Single Diodes - BAT54E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SOT23

Diode Schottky 30V 200mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959742-BAT54E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959742-BAT54E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959742-BAT54E6327HTSA1
Win Source Part Number: 959742-BAT54E6327HTS A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAT54A-E3-08; BAT54-HE3-08; BAT54-HE3-18; MMBD4148CA; MMBD1401A; BAW74BAT 54 E6327; BAT54; BAT54-E6327; BAT54E6327; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAT54E6327HTSA1TR,BA T54E6327HTSA1DKR,INF INFBAT54E6327HTSA1,B AT54E6327INCT,BAT54E 6327INCT-ND,BAT54E63 27INTR-ND,BAT54E6327 ,2156-BAT54E6327HTSA 1,BAT54E6327INDKR-ND ,BAT54E6327XT,BAT54E 6327HTSA1CT,SP000068 499,BAT 54 E6327,BAT54E6327INTR ,BAT54E6327INDKR Base Product Number: BAT54

Win Source Part Number: 959742-BAT54E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): BAT54A-E3-08; BAT54-HE3-08; BAT54-HE3-18; MMBD4148CA; MMBD1401A; BAW74BAT 54 E6327; BAT54; BAT54-E6327; BAT54E6327;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAT54E6327HTSA1TR,BAT54E6327HTSA1DKR,INFINFBAT54E6327HTSA1,BAT54E6327INCT,BAT54E6327INCT-ND,BAT54E6327INTR-ND,BAT54E6327,2156-BAT54E6327HTSA1,BAT54E6327INDKR-ND,BAT54E6327XT,BAT54E6327HTSA1CT,SP000068499,BAT 54 E6327,BAT54E6327INTR,BAT54E6327INDKR
Base Product Number: BAT54

Buy Now Datasheet
Single Diodes - BAT54E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54E6327HTSA1
Single Diodes BAT54E6327HTSA1
DIODE SCHOTTKY 30V 200MA SOT23

DIODE SCHOTTKY 30V 200MA SOT23

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Infineon - 13AC8215 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Infineon
13AC8215
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Infineon 13AC8215
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT54E6327HTSA1
DIODE SCHOTTKY 30V 200MA SOT23

DIODE SCHOTTKY 30V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BAT54E6327HTSA1 BAT54E6327HTSA1DKR-ND 959742-BAT54E6327HTSA1 BAT54E6327HTSA1 13AC8215 BAT54E6327HTSA1
Product Name Schottky 30V 200MA SOT23 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data