Infineon Technologies AG Diodes, Rectifiers - Arrays - BAW101 E6433 BAW101 E6433

Description
Manufacturer: Infineon Technologies Win Source Part Number: 200352-BAW101 E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 150nA @ 250V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PG-SOT143-4 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 200352-BAW101 E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 150nA @ 250V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PG-SOT143-4 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAW101 E6433 - 200352-BAW101 E6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW101 E6433
200352-BAW101 E6433
Diodes, Rectifiers - Arrays - BAW101 E6433 200352-BAW101 E6433
Manufacturer: Infineon Technologies Win Source Part Number: 200352-BAW101 E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 150nA @ 250V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PG-SOT143-4 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200352-BAW101 E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 150nA @ 250V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PG-SOT143-4
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
300V 250MA Diode and Rectifier - 286-BAW101 E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 250MA Diode and Rectifier
286-BAW101 E6433
300V 250MA Diode and Rectifier 286-BAW101 E6433
DIODE ARRAY GP 300V 250MA SOT143 Product overview: BAW101 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101 E6433 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 250MA SOT143 Product overview: BAW101 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 200352-BAW101 E6433 286-BAW101 E6433
Product Name Diodes, Rectifiers - Arrays - BAW101 E6433 300V 250MA Diode and Rectifier
Diode Type Standard
Life Cycle Stage Declining; Not For New Designs
VF 1.3 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Low-leakage dual switching diode - BAS116DYX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details