Infineon Technologies AG Discrete Semiconductor Products BAS40-07 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231419-BAS40-07 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-07 Alternative Parts (Cross-Reference): BAS40-07; BAS4007GEG; BAS40-07E6327XT; BAS40-07B6327; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231419-BAS40-07 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-07 Alternative Parts (Cross-Reference): BAS40-07; BAS4007GEG; BAS40-07E6327XT; BAS40-07B6327; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231419-BAS40-07 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231419-BAS40-07 E6327
Discrete Semiconductor Products 231419-BAS40-07 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231419-BAS40-07 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-07 Alternative Parts (Cross-Reference): BAS40-07; BAS4007GEG; BAS40-07E6327XT; BAS40-07B6327; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231419-BAS40-07 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40-07
Alternative Parts (Cross-Reference): BAS40-07; BAS4007GEG; BAS40-07E6327XT; BAS40-07B6327;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Automotive Schottky 0.12A Diode and Rectifier - 286-BAS40-07 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive Schottky 0.12A Diode and Rectifier
286-BAS40-07 E6327
Automotive Schottky 0.12A Diode and Rectifier 286-BAS40-07 E6327
Rectifier Diode Schottky Si 0.12A Automotive 4-Pin SOT-143 T/R Product overview: BAS40-07 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-07 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky Si 0.12A Automotive 4-Pin SOT-143 T/R Product overview: BAS40-07 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-07 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231419-BAS40-07 E6327 286-BAS40-07 E6327
Product Name Discrete Semiconductor Products Automotive Schottky 0.12A Diode and Rectifier
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854CW-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details