Infineon Technologies AG RF Diodes - BAT24-02L E6327 BAT24-02L E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231549-BAT24-02L E6327 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - Single Capacitance @ Vr, F: 0.23pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSSLP-2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231549-BAT24-02L E6327 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - Single Capacitance @ Vr, F: 0.23pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSSLP-2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT24-02L E6327 - 231549-BAT24-02L E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT24-02L E6327
231549-BAT24-02L E6327
RF Diodes - BAT24-02L E6327 231549-BAT24-02L E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231549-BAT24-02L E6327 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - Single Capacitance @ Vr, F: 0.23pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSSLP-2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231549-BAT24-02L E6327
Packaging: Reel - TR
Current - Max: 110mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.23pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSSLP-2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 4V 110MA Diode and Rectifier - 284-BAT24-02L E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4V 110MA Diode and Rectifier
284-BAT24-02L E6327
Schottky 4V 110MA Diode and Rectifier 284-BAT24-02L E6327
DIODE SCHOTTKY 4V 110MA TSSLP-2 Product overview: BAT24-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT24-02L E6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4V 110MA TSSLP-2 Product overview: BAT24-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT24-02L E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 231549-BAT24-02L E6327 284-BAT24-02L E6327
Product Name RF Diodes - BAT24-02L E6327 Schottky 4V 110MA Diode and Rectifier
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Active
Package PG-TSSLP-2 Reel - TR
Unlock Full Specs
to access all available technical data