Infineon Technologies AG 7V 20MA Diode and Rectifier BBY52-02W E6327

Description
DIODE TUNING 7V 20MA SCD-80 Product overview: BBY52-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY52-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 7V 20MA SCD-80 Product overview: BBY52-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY52-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V 20MA Diode and Rectifier - 282-BBY52-02W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 20MA Diode and Rectifier
282-BBY52-02W E6327
7V 20MA Diode and Rectifier 282-BBY52-02W E6327
DIODE TUNING 7V 20MA SCD-80 Product overview: BBY52-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY52-02W E6327 can be used for catalog matching and distributor lookup.

DIODE TUNING 7V 20MA SCD-80 Product overview: BBY52-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY52-02W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY52-02W E6327 - 095596-BBY52-02W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY52-02W E6327
095596-BBY52-02W E6327
Variable Capacitance Diodes (Varicaps, Varactors) - BBY52-02W E6327 095596-BBY52-02W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 095596-BBY52-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.45pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.1 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SCD80-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 095596-BBY52-02W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.45pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.1
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SCD80-2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BBY52-02W E6327 095596-BBY52-02W E6327
Product Name 7V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BBY52-02W E6327
Package Reel - TR PG-SCD80-2
Unlock Full Specs
to access all available technical data