Infineon Technologies AG Discrete Semiconductor Products BAV99W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231813-BAV99W E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV99W Alternative Parts (Cross-Reference): BAV99WH6327; BAV99W; BAV99WH6327XT; BAV99WH6433; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231813-BAV99W E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV99W Alternative Parts (Cross-Reference): BAV99WH6327; BAV99W; BAV99WH6327XT; BAV99WH6433; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231813-BAV99W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231813-BAV99W E6327
Discrete Semiconductor Products 231813-BAV99W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231813-BAV99W E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV99W Alternative Parts (Cross-Reference): BAV99WH6327; BAV99W; BAV99WH6327XT; BAV99WH6433; Introduction Date: February 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231813-BAV99W E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV99W
Alternative Parts (Cross-Reference): BAV99WH6327; BAV99W; BAV99WH6327XT; BAV99WH6433;
Introduction Date: February 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 85V 0.2A Diode and Rectifier - 286-BAV99W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A Diode and Rectifier
286-BAV99W E6327
Automotive 85V 0.2A Diode and Rectifier 286-BAV99W E6327
Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 3-Pin SOT-323 T/R Product overview: BAV99W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 3-Pin SOT-323 T/R Product overview: BAV99W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231813-BAV99W E6327 286-BAV99W E6327
Product Name Discrete Semiconductor Products Automotive 85V 0.2A Diode and Rectifier
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details