Infineon Technologies AG Automotive 85V 0.2A SOT-23 Diode and Rectifier BAV70 E6327

Description
Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAV70 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAV70 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.2A SOT-23 Diode and Rectifier - 286-BAV70 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A SOT-23 Diode and Rectifier
286-BAV70 E6327
Automotive 85V 0.2A SOT-23 Diode and Rectifier 286-BAV70 E6327
Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAV70 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAV70 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231749-BAV70 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231749-BAV70 E6327
Discrete Semiconductor Products 231749-BAV70 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231749-BAV70 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70GEG; BAV70E6327BTSA1; BAV70; BAV70E6419; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231749-BAV70 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV70
Alternative Parts (Cross-Reference): BAV70GEG; BAV70E6327BTSA1; BAV70; BAV70E6419;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV70 E6327 231749-BAV70 E6327
Product Name Automotive 85V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data