DIODE SCHOTT 4V 110MA TSSLP-2-3 Product overview: BAT1502LSE6433XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 110MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT1502LSE6433XT
Manufacturer: Infineon Technologies
Win Source Part Number: 863470-BAT1502LSE643
Features: Diode Schottky 4 V 110mA (DC) Surface Mount PG-TSSLP-2-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT1502
Categories: Discrete Semiconductor Products
Case / Package: PG-TSSLP-2-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 70000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE SCHOTTKY 4V 100MW TSSLP23
DIODE SCHOTTKY 4V 100MW TSSLP23
DIODE SCHOTT 4V 110MA TSSLP-2-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BAT1502LSE6433XTMA1 | 863470-BAT1502LSE6433XTMA1 | 448-BAT1502LSE6433XTMA1DKR-ND | BAT1502LSE6433XTMA1 |
| Product Name | 4V 110MA Diode and Rectifier | Diodes, Rectifiers - Single - BAT1502LSE6433XTMA1 | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | PG-TSSLP-2-3 | 0201 (0603 Metric) | PG-TSSLP-2-3 |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single |