Manufacturer: Infineon Technologies
Win Source Part Number: 079487-BAT18-05E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 20nA @ 20V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 35V 100MA SOT23 Product overview: BAT18-05E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT18-05E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 079487-BAT18-05E6327 | 286-BAT18-05E6327 |
| Product Name | Diodes, Rectifiers - Arrays - BAT18-05E6327 | 35V 100MA SOT23 Diode and Rectifier |
| Diode Type | Standard | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 1.2 volts | |
| VR | 35 volts |