Infineon Technologies AG 80V 200MA Diode and Rectifier BAV70T E6327

Description
DIODE ARRAY GP 80V 200MA SC75 Product overview: BAV70T E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 200MA SC75 Product overview: BAV70T E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 200MA Diode and Rectifier - 286-BAV70T E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAV70T E6327
80V 200MA Diode and Rectifier 286-BAV70T E6327
DIODE ARRAY GP 80V 200MA SC75 Product overview: BAV70T E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T E6327 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SC75 Product overview: BAV70T E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV70T E6327 - 079522-BAV70T E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70T E6327
079522-BAV70T E6327
Diodes, Rectifiers - Arrays - BAV70T E6327 079522-BAV70T E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079522-BAV70T E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SC-75 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079522-BAV70T E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SC-75
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV70T E6327 079522-BAV70T E6327
Product Name 80V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV70T E6327
Package Reel - TR PG-SC-75
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data