Infineon Technologies AG Diodes, Rectifiers - Single - BAS5202VH6433XTMA1 BAS5202VH6433XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 099103-BAS5202VH6433 XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 45V Capacitance @ Vr, F: 10pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SC79-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 099103-BAS5202VH6433 XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 45V Capacitance @ Vr, F: 10pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SC79-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS5202VH6433XTMA1 - 099103-BAS5202VH6433XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS5202VH6433XTMA1
099103-BAS5202VH6433XTMA1
Diodes, Rectifiers - Single - BAS5202VH6433XTMA1 099103-BAS5202VH6433XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 099103-BAS5202VH6433 XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 45V Capacitance @ Vr, F: 10pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SC79-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 099103-BAS5202VH6433XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 750mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 45V
Capacitance @ Vr, F: 10pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SC79-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 45V 750MA Diode and Rectifier - 280-BAS5202VH6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 750MA Diode and Rectifier
280-BAS5202VH6433XTMA1
Schottky 45V 750MA Diode and Rectifier 280-BAS5202VH6433XTMA1
DIODE SCHOTTKY 45V 750MA SC79-2 Product overview: BAS5202VH6433XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS5202VH6433XTM A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 750MA SC79-2 Product overview: BAS5202VH6433XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS5202VH6433XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 448-BAS5202VH6433XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 750MA PGSC792

DIODE SCHOTTKY 45V 750MA PGSC792

Buy Now Datasheet
Single Diodes - 448-BAS5202VH6433XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 750MA SC79-2

DIODE SCHOTTKY 45V 750MA SC79-2

Buy Now Datasheet
Single Diodes - 448-BAS5202VH6433XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 750mA (DC) Surface Mount PG-SC79-2

Diode Schottky 45V 750mA (DC) Surface Mount PG-SC79-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS5202VH6433XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS5202VH6433XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS5202VH6433XTMA1
DIODE SCHOTTKY 45V 750MA SC79-2

DIODE SCHOTTKY 45V 750MA SC79-2

Supplier's Site
Single Diodes BAS5202VH6433XTMA1
DIODE SCHOTTKY 45V 750MA SC79-2

DIODE SCHOTTKY 45V 750MA SC79-2

Supplier's Site Datasheet
DIODE SCHOTTKY 45V 750MA SC79-2 - 376-BAS5202VH6433XTMA1 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 45V 750MA SC79-2
376-BAS5202VH6433XTMA1
DIODE SCHOTTKY 45V 750MA SC79-2 376-BAS5202VH6433XTMA1
DIODE SCHOTTKY 45V 750MA SC79-2

DIODE SCHOTTKY 45V 750MA SC79-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 099103-BAS5202VH6433XTMA1 280-BAS5202VH6433XTMA1 448-BAS5202VH6433XTMA1DKR-ND BAS5202VH6433XTMA1 BAS5202VH6433XTMA1 376-BAS5202VH6433XTMA1
Product Name Diodes, Rectifiers - Single - BAS5202VH6433XTMA1 Schottky 45V 750MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 45V 750MA SC79-2
Life Cycle Stage Active Active Active
Package PG-SC79-2 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data