Infineon Technologies AG RF - RF Diode - RF tuning diode - BB837 BB837

Description
Silicon Tuning Diode Summary of Features For SAT tuners High capacitance ratio Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant) package
Request a Quote Datasheet
Description
Silicon Tuning Diode Summary of Features For SAT tuners High capacitance ratio Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant) package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - RF Diode - RF tuning diode - BB837 - BB837 - Infineon Technologies AG
Neubiberg, Germany
RF - RF Diode - RF tuning diode - BB837
BB837
RF - RF Diode - RF tuning diode - BB837 BB837
Silicon Tuning Diode Summary of Features For SAT tuners High capacitance ratio Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant) package

Silicon Tuning Diode


Summary of Features

  • For SAT tuners
  • High capacitance ratio
  • Low series resistance
  • Excellent uniformity and matching due to "in-line" matching assembly procedure
  • Pb-free (RoHS compliant) package
Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB837 - 200381-BB837 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB837
200381-BB837
Variable Capacitance Diodes (Varicaps, Varactors) - BB837 200381-BB837
Manufacturer: Infineon Technologies Win Source Part Number: 200381-BB837 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 0.52pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 12 Capacitance Ratio Condition: C1/C25 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200381-BB837
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.52pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 12
Capacitance Ratio Condition: C1/C25
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB837 - ERSAELECTRONICS PTE. LTD.
Singapore
30V 20MA Diode and Rectifier
282-BB837
30V 20MA Diode and Rectifier 282-BB837
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB837 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB837 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB837 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB837 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Varactor Diodes Rectifiers
Product Number BB837 200381-BB837 282-BB837
Product Name RF - RF Diode - RF tuning diode - BB837 Variable Capacitance Diodes (Varicaps, Varactors) - BB837 30V 20MA Diode and Rectifier
Configuration Single
Life Cycle Stage discontinued Declining; Not For New Designs
RoHS Compliant RoHS
Package SOD-323; SOD323 PG-SOD323-2 Reel - TR
IF 20 mA
Unlock Full Specs
to access all available technical data