Infineon Technologies AG Diode Arrays BAT6404E6327HTSA1

Description
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT6404E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT6404E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT6404E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAT6404E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.25A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.25A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048267-BAT6404E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048267-BAT6404E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048267-BAT6404E6327HTSA1
Win Source Part Number: 1048267-BAT6404E6327 HTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, BAT64 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): MMBD7000HS-7-F; BAT54SFILM; BAT54C-E3-08; BAT54A-E3-08; BAT54FILM; BAT54-HE3-08; BAT54-7-FBAT 64-04; BAT 64-04 E6327; BAT 6404 E6327; BAT64-04; BAT64-04 E6327; BAT64-04-E6327; BAT64-04E6327; BAT6404; BAT6404 E6327; BAT6404-E6327; BAT6404E6327; SP000010309; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAT6404E6327,BAT6404 E6327HTSA1TR,BAT 64-04 E6327TR-ND,SP0000103 09,BAT 64-04 E6327CT,BAT 64-04 E6327CT-ND,2156-BAT6 404E6327HTSA1,BAT 64-04 E6327DKR-ND,IFEINFBA T6404E6327HTSA1,BAT 64-04 E6327,BAT6404E6327BT SA1,BAT 64-04 E6327-ND,BAT6404E632 7HTSA1DKR,BAT 64-04 E6327DKR,BAT6404E632 7HTSA1CT,BAT6404E632 7XT Base Product Number: BAT6404

Win Source Part Number: 1048267-BAT6404E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, BAT64
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): MMBD7000HS-7-F; BAT54SFILM; BAT54C-E3-08; BAT54A-E3-08; BAT54FILM; BAT54-HE3-08; BAT54-7-FBAT 64-04; BAT 64-04 E6327; BAT 6404 E6327; BAT64-04; BAT64-04 E6327; BAT64-04-E6327; BAT64-04E6327; BAT6404; BAT6404 E6327; BAT6404-E6327; BAT6404E6327; SP000010309;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAT6404E6327,BAT6404E6327HTSA1TR,BAT 64-04 E6327TR-ND,SP000010309,BAT 64-04 E6327CT,BAT 64-04 E6327CT-ND,2156-BAT6404E6327HTSA1,BAT 64-04 E6327DKR-ND,IFEINFBAT6404E6327HTSA1,BAT 64-04 E6327,BAT6404E6327BTSA1,BAT 64-04 E6327-ND,BAT6404E6327HTSA1DKR,BAT 64-04 E6327DKR,BAT6404E6327HTSA1CT,BAT6404E6327XT
Base Product Number: BAT6404

Buy Now Datasheet
Singapore, Singapore
40V 250MA SOT23 Diode and Rectifier
286-BAT6404E6327HTSA1
40V 250MA SOT23 Diode and Rectifier 286-BAT6404E6327HTSA1
DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6404E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6404E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT6404E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6404E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT6404E6327HTSA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT6404E6327HTSA1
Diodes >> Schottky Barrier Diodes (SBD) BAT6404E6327HTSA1
40V Dual 750mV@100mA 250mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual 750mV@100mA 250mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6404E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6404E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6404E6327HTSA1
DIODE ARR SCHOTT 40V 250MA SOT23

DIODE ARR SCHOTT 40V 250MA SOT23

Supplier's Site
Diode Arrays BAT6404E6327HTSA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon - 85X4128 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon
85X4128
Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon 85X4128
SCHOTTKY DIODE, 40V, 0.12A, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, 0.12A, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6404E6327HTSA1
Schottky Diodes & Rectifiers BAT6404E6327HTSA1
Schottky Diodes & Rectifiers 40V 0.12A

Schottky Diodes & Rectifiers 40V 0.12A

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number BAT6404E6327HTSA1CT-ND BAT6404E6327HTSA1 1048267-BAT6404E6327HTSA1 286-BAT6404E6327HTSA1 BAT6404E6327HTSA1 BAT6404E6327HTSA1 BAT6404E6327HTSA1 85X4128 BAT6404E6327HTSA1
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 40V 250MA SOT23 Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diode, 40V, 0.12A, Sot-23; Diode Configuration Infineon Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data