RF Diode Schottky - Single 3V 100mA 100mW PG-SC79-2
RF DIODE SCHOTTKY 3V 100MW SC79 Product overview: BAT 63-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT 63-02V E6327 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | BAT63-02VE6327-ND | 284-BAT 63-02V E6327 |
| Product Name | RF Diodes | Schottky 3V 100MW Diode and Rectifier |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) |