Manufacturer: Infineon Technologies
Win Source Part Number: 231765-BAV70L6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV70
Alternative Parts (Cross-Reference): BAV70GEG; BAV70; BAV70E6419; BAV70L6327XT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV70L6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70L6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 231765-BAV70L6327 | 286-BAV70L6327 |
| Product Name | Discrete Semiconductor Products | Automotive 85V 0.2A SOT-23 Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Arrays |