Infineon Technologies AG SMD 30 V Diode and Rectifier BB535E7908

Description
Varactor Diode
Request a Quote Datasheet
Description
Varactor Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BB535E7908 - Rochester Electronics
Newburyport, MA, United States
Varactor Diode

Varactor Diode

Supplier's Site Datasheet
SMD 30 V Diode and Rectifier - 319-BB535E7908 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 V Diode and Rectifier
319-BB535E7908
SMD 30 V Diode and Rectifier 319-BB535E7908
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SOD323-2 Product overview: BB535E7908 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, Diode and Rectifier, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-BB535E7908 can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SOD323-2 Product overview: BB535E7908 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, Diode and Rectifier, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-BB535E7908 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 963709-BB535E7908 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
963709-BB535E7908
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 963709-BB535E7908
Win Source Part Number: 963709-BB535E7908 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30 V Capacitance Ratio: 9.8 Capacitance Ratio Condition: C1/C28 Package / Case: SC-76, SOD-323 Supplier Device Package: PG-SOD323-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BB535E7908BB 535 E7908; BB535 E-7908; BB535 E7908; BB535-E-7908; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BB535E7908,IFEI NFBB535E7908

Win Source Part Number: 963709-BB535E7908
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 9.8
Capacitance Ratio Condition: C1/C28
Package / Case: SC-76, SOD-323
Supplier Device Package: PG-SOD323-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BB535E7908BB 535 E7908; BB535 E-7908; BB535 E7908; BB535-E-7908;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: 2156-BB535E7908,IFEINFBB535E7908

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB535E7908 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB535E7908
Variable Capacitance (Varicaps, Varactors) BB535E7908
VARIABLE CAPACITANCE DIODE

VARIABLE CAPACITANCE DIODE

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number BB535E7908 319-BB535E7908 963709-BB535E7908 BB535E7908
Product Name SMD 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete
Package SOD-323; SOD-323-2 Bulk SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - HR1N5807 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers