Infineon Technologies AG 6V 20MA SOT-23 Diode and Rectifier BBY53E6327

Description
DIODE TUNING 6V 20MA SOT-23 Product overview: BBY53E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY53E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 6V 20MA SOT-23 Product overview: BBY53E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY53E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 20MA SOT-23 Diode and Rectifier - 282-BBY53E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 20MA SOT-23 Diode and Rectifier
282-BBY53E6327
6V 20MA SOT-23 Diode and Rectifier 282-BBY53E6327
DIODE TUNING 6V 20MA SOT-23 Product overview: BBY53E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY53E6327 can be used for catalog matching and distributor lookup.

DIODE TUNING 6V 20MA SOT-23 Product overview: BBY53E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY53E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY53E6327 - 200399-BBY53E6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY53E6327
200399-BBY53E6327
Variable Capacitance Diodes (Varicaps, Varactors) - BBY53E6327 200399-BBY53E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200399-BBY53E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.6 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200399-BBY53E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 3.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C1/C3
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BBY53E6327 200399-BBY53E6327
Product Name 6V 20MA SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BBY53E6327
Package Reel - TR PG-SOT23-3
Unlock Full Specs
to access all available technical data