Manufacturer: Infineon Technologies
Win Source Part Number: 231901-BB304-A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BB304A
Introduction Date: October 01, 1994
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode VAR Cap Dual Common Cathode 18V 42pF Product overview: BB304-A from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 42pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 18V, 42pF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BB304-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 231901-BB304-A | 286-BB304-A |
| Product Name | Discrete Semiconductor Products | Dual 18V 42pF Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Arrays |