RF Diode Schottky - Single 40V 20mA 100mW PG-SOD323-2
DIODE SCHOTTKY 40V 100MW SOD323 Product overview: BAT6203WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6203WE6327HTS
DIODE SCHOTTKY 40V 100MW SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | BAT6203WE6327HTSA1TR-ND | 284-BAT6203WE6327HTSA1 | BAT6203WE6327HTSA1 |
| Product Name | RF Diodes | Schottky 40V 100MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | PG-SOD323-3D |
| VR | 40 volts |