Infineon Technologies AG RF Diodes - BAT15-04RE6327 BAT15-04RE6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 039559-BAT15-04RE632 7 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Resistance @ If, F: 18 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 039559-BAT15-04RE632 7 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Resistance @ If, F: 18 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT15-04RE6327 - 039559-BAT15-04RE6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT15-04RE6327
039559-BAT15-04RE6327
RF Diodes - BAT15-04RE6327 039559-BAT15-04RE6327
Manufacturer: Infineon Technologies Win Source Part Number: 039559-BAT15-04RE632 7 Packaging: Reel - TR Current - Max: 110mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Resistance @ If, F: 18 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 039559-BAT15-04RE6327
Packaging: Reel - TR
Current - Max: 110mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Resistance @ If, F: 18 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 4V 110MA SOT23 Diode and Rectifier - 284-BAT15-04RE6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4V 110MA SOT23 Diode and Rectifier
284-BAT15-04RE6327
Schottky 4V 110MA SOT23 Diode and Rectifier 284-BAT15-04RE6327
DIODE SCHOTTKY 4V 110MA SOT23 Product overview: BAT15-04RE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-04RE6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 4V 110MA SOT23 Product overview: BAT15-04RE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 110MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 110MA, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT15-04RE6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 039559-BAT15-04RE6327 284-BAT15-04RE6327
Product Name RF Diodes - BAT15-04RE6327 Schottky 4V 110MA SOT23 Diode and Rectifier
Diode Type Schottky; Schottky - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data