Infineon Technologies AG RF Diodes - BAT62-07W E6327 BAT62-07W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079495-BAT62-07W E6327 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079495-BAT62-07W E6327 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT62-07W E6327 - 079495-BAT62-07W E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT62-07W E6327
079495-BAT62-07W E6327
RF Diodes - BAT62-07W E6327 079495-BAT62-07W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079495-BAT62-07W E6327 Packaging: Reel - TR Current - Max: 20mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 40V Power Dissipation (Max): 100mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079495-BAT62-07W E6327
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 40V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V 20MA Diode and Rectifier - 284-BAT62-07W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 20MA Diode and Rectifier
284-BAT62-07W E6327
Schottky 40V 20MA Diode and Rectifier 284-BAT62-07W E6327
DIODE SCHOTTKY 40V 20MA SOT-343 Product overview: BAT62-07W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT62-07W E6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 20MA SOT-343 Product overview: BAT62-07W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT62-07W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 079495-BAT62-07W E6327 284-BAT62-07W E6327
Product Name RF Diodes - BAT62-07W E6327 Schottky 40V 20MA Diode and Rectifier
Diode Type Schottky; Schottky - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-SOT343-4 Reel - TR
Unlock Full Specs
to access all available technical data