Manufacturer: Infineon Technologies
Win Source Part Number: 1022209-BAV199E6359H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Low Leakage Diode
DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV199E6359HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199E6359HTMA1
DIODE ARRAY GP 80V 200MA SOT23
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 1022209-BAV199E6359HTMA1 | BAV199E6359HTMA1-ND | BAV199E6359HTMA1 | 286-BAV199E6359HTMA1 | BAV199E6359HTMA1 |
| Product Name | Diodes, Rectifiers - Arrays - BAV199E6359HTMA1 | Diode Arrays | 80V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 80 volts | ||||
| IR | 5.00E-6 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |