Infineon Technologies AG Schottky 70V 70MA SOT23 Diode and Rectifier BAS70B5003

Description
DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: BAS70B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70B5003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: BAS70B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70B5003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 70MA SOT23 Diode and Rectifier - 280-BAS70B5003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 70MA SOT23 Diode and Rectifier
280-BAS70B5003
Schottky 70V 70MA SOT23 Diode and Rectifier 280-BAS70B5003
DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: BAS70B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70B5003 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: BAS70B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70B5003 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048203-BAS70B5003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048203-BAS70B5003
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048203-BAS70B5003
Win Source Part Number: 1048203-BAS70B5003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BAS20-E3-18; BAS19-E3-08; M1MA152AT1G; M1MA151AT1G; BAS16-E3-18; BAV170BAS 70 B5003; BAS70 B5003; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAS70B5003,INFI NFBAS70B5003 RoHS Status: Not applicable

Win Source Part Number: 1048203-BAS70B5003
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): BAS20-E3-18; BAS19-E3-08; M1MA152AT1G; M1MA151AT1G; BAS16-E3-18; BAV170BAS 70 B5003; BAS70 B5003;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: 2156-BAS70B5003,INFINFBAS70B5003
RoHS Status: Not applicable

Buy Now Datasheet
 - BAS70B5003 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching, Clipping and Clamping Diode

High Speed Switching, Clipping and Clamping Diode

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-BAS70B5003 1048203-BAS70B5003 BAS70B5003
Product Name Schottky 70V 70MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
50 V, 3 A low VF Schottky barrier rectifier - PMEG050V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
High Current Power Rectifiers - HRSET050312 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details