Infineon Technologies AG Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1 BAS7006E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 105400-BAS7006E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 105400-BAS7006E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1 - 105400-BAS7006E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1
105400-BAS7006E6327HTSA1
Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1 105400-BAS7006E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 105400-BAS7006E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 105400-BAS7006E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BAS7006E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS7006E6327HTSA1
70V 70MA SOT23 Diode and Rectifier 286-BAS7006E6327HTSA1
DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7006E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7006E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS7006E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS7006E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon - 23AC2816 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon
23AC2816
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon 23AC2816
RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays BAS7006E6327HTSA1
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7006E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7006E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7006E6327HTSA1
DIODE ARR SCHOTT 70V 70MA SOT23

DIODE ARR SCHOTT 70V 70MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS7006E6327HTSA1
Schottky Diodes & Rectifiers BAS7006E6327HTSA1
Schottky Diodes & Rectifiers 70 V 70 mA

Schottky Diodes & Rectifiers 70 V 70 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 105400-BAS7006E6327HTSA1 BAS7006E6327HTSA1 286-BAS7006E6327HTSA1 BAS7006E6327HTSA1CT-ND 23AC2816 BAS7006E6327HTSA1 BAS7006E6327HTSA1 BAS7006E6327HTSA1
Product Name Diodes, Rectifiers - Arrays - BAS7006E6327HTSA1 70V 70MA SOT23 Diode and Rectifier Diode Arrays Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Infineon Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts
VR 70 volts 70 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data