Infineon Technologies AG Discrete Semiconductor Products BAV70E6393

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231760-BAV70E6393 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70GEG; BAV70; BAV70E6419; BAV70L6327XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231760-BAV70E6393 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70GEG; BAV70; BAV70E6419; BAV70L6327XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231760-BAV70E6393 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231760-BAV70E6393
Discrete Semiconductor Products 231760-BAV70E6393
Manufacturer: Infineon Technologies Win Source Part Number: 231760-BAV70E6393 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70GEG; BAV70; BAV70E6419; BAV70L6327XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231760-BAV70E6393
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV70
Alternative Parts (Cross-Reference): BAV70GEG; BAV70; BAV70E6419; BAV70L6327XT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 85V 0.2A SOT-23 Diode and Rectifier - 286-BAV70E6393 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A SOT-23 Diode and Rectifier
286-BAV70E6393
Automotive 85V 0.2A SOT-23 Diode and Rectifier 286-BAV70E6393
Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV70E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70E6393 can be used for catalog matching and distributor lookup.

Diode Switching Si 85V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BAV70E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70E6393 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231760-BAV70E6393 286-BAV70E6393
Product Name Discrete Semiconductor Products Automotive 85V 0.2A SOT-23 Diode and Rectifier
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers