Infineon Technologies AG Diode Arrays BAS7007E6433HTMA1

Description
High Speed Switching, Clipping and Clamping Diode
Request a Quote Datasheet
Description
High Speed Switching, Clipping and Clamping Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS7007E6433HTMA1 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching, Clipping and Clamping Diode

High Speed Switching, Clipping and Clamping Diode

Supplier's Site Datasheet
Diode Arrays - 448-BAS7007E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - 448-BAS7007E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V SOT-143-3D

DIODE ARR SCHOTT 70V SOT-143-3D

Buy Now Datasheet
Diode Arrays - 448-BAS7007E6433HTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V SOT-143-3D

DIODE ARR SCHOTT 70V SOT-143-3D

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 70V, Sot143; Diode Configuration Infineon - 03AJ0020 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 70V, Sot143; Diode Configuration Infineon
03AJ0020
Diode, Schottky, Aec-Q101, 70V, Sot143; Diode Configuration Infineon 03AJ0020
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 70V, SOT143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7007E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7007E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7007E6433HTMA1
DIODE ARR SCHOTT 70V 70MA SOT143

DIODE ARR SCHOTT 70V 70MA SOT143

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Schottky Diodes Rectifiers
Product Number BAS7007E6433HTMA1 448-BAS7007E6433HTMA1TR-ND 03AJ0020 BAS7007E6433HTMA1
Product Name Diode Arrays Diode, Schottky, Aec-Q101, 70V, Sot143; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
Tj 150 C (302 F)
Package TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Zener Diodes - 8228931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details