Infineon Technologies AG Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| 2200 V Rectifier Diode Disc Rectifier Diode 2200 V, 950 A with 41 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 2600 V rectifier diode disc Rectifier Diode 2600 V, 1030 A with 58 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 4000 V rectifier diode disc Rectifier Diode 4000 V, 1800 A with 75 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 4400 V Rectifier Diode Disc Rectifier Diode 4400 V, 740 A with 58 mm diameter in a ceamic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 60 mm Rectifier Diode with 3600 V in pressure contact technology Rectifier Diode 60 mm Power Block 3600 V, 435 A modules are designed and assembled with high reliable pressure... | |
| 60 mm Rectifier Diode with 4000 V in pressure contact technology Rectifier Diode 60 mm Power Block 4000 V, 435 A modules are designed and assembled with high reliable pressure... | |
| 650 V, 60 A EasyBRIDGE™ rectifier bridge modules with CoolSiC™ MOSFET and CoolSiC™ Schottky diode G5 650 V, NTC, in an Easy 1B housing with PressFIT contact technology. Summary of... | |
| EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features RoHs-compliant Soldering Contact Technology Potential Applications Applications Residential air... | |
| EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features Unbeatable Robustness Trench IGBT 4 Al(2)O(3) Substrate with Low... | |
| EasyBRIDGE 1 1200 V, 20 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC Schottky Diode Gen 5... | |
| EasyBRIDGE 1 1200 V, 40 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC SChottky Diode Gen 5... | |
| EasyBRIDGE 1 1200 V, 60 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC SChottky Diode Gen 5... | |
| EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper, PressFIT contact technology and pre-applied Thermal Interface Material. The DDB6U50N16W1RP_B11 offers a great choice... | |
| EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper, solder pins and pre-applied Thermal Interface Material. The DDB6U50N16W1RP offers a great choice and... | |
| EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper. Summary of Features 1600 V rectifier diodes brake Chopper: IGBT and diode are based... | |
| EasyBRIDGE 1 2200 V, 50 A Diode Bridge Module with 1700 V TRENCHSTOP™ IGBT4 Brake Chopper, PressFIT contact technology and pre-applied Thermal Interface Material. The DDB6U50N22W1RP_B11 extends the current easy... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules in EconoPACK™2 housing with IGBT4 Brake Chopper and PressFIT contact technology for a more compact converter design. Summary of Features Tvj op =... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules in EconoPACK™2 housing with IGBT4 Brake Chopper, special pinning and PressFIT contact technology for a more compact converter design. Also available with Thermal... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules in EconoPACK™2 housing with IGBT4 Brake Chopper, special pinning, pre-applied Thermal Interface Material and PressFIT contact technology for a more compact converter design. | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features 2.5 kV AC 1min Insulation Al 2O 3... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules with Brake Chopper, NTC for a more compact converter design and pre-applied Thermal Interface Material. Summary of Features 2.5 kV AC 1min Insulation... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules with Brake Chopper, NTC for a more compact converter design and PressFIT Contact Technology. Summary of Features 2.5 kV AC 1min Insulation Al... | |
| Silicon Tuning Diode Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance High capacitance ratio Designed for low tuning voltage operation for VCO's in mobile communications... | |
| Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Very low capacitance spread Designed for low tuning voltage operation for VCO's in mobile communications equipment For low frequency... | |
| Silicon Tuning Diodes Summary of Features High capacitance ratio High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very... | |
| The D1031SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features Full blocking... | |
| The D1131SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features Full blocking... | |
| The D1230N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 48mm and a height of 14mm. Summary of Features Full... | |
| The D1251S GTO Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 76mm and a height of 14mm. Summary of Features... | |
| The D1331SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features Full blocking... | |
| The D1381S GTO - Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of... | |
| The D1961SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features Full blocking... | |
| The D2200N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full... | |
| The D2201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features High... | |
| The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm. Summary of Features Full... | |
| The D2650N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full... | |
| The D4201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 35mm. Summary of Features Full... | |
| The D471N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full... | |
| The D4810N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 111mm and a height of 26mm. Summary of Features Full... | |
| The D5810N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full... | |
| The D6001N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 26mm. Summary of Features Full... | |
| The D711N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full... | |
| The D8320N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features Full... | |
| The D921S GTO - Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of... | |
| The D931SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features Full blocking... | |
| The D970N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 41mm and a height of 14mm. Summary of Features Full... |
| << Prev | Next >> |