Infineon Technologies AG Discrete Semiconductor Products BAT14-099

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231533-BAT14-099 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT14-099 Alternative Parts (Cross-Reference): BAT14-03W; BAT15-099RE6327; BAT15-099RE6327XT; BAT14-03WE6327; Introduction Date: February 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231533-BAT14-099 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT14-099 Alternative Parts (Cross-Reference): BAT14-03W; BAT15-099RE6327; BAT15-099RE6327XT; BAT14-03WE6327; Introduction Date: February 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231533-BAT14-099 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231533-BAT14-099
Discrete Semiconductor Products 231533-BAT14-099
Manufacturer: Infineon Technologies Win Source Part Number: 231533-BAT14-099 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT14-099 Alternative Parts (Cross-Reference): BAT14-03W; BAT15-099RE6327; BAT15-099RE6327XT; BAT14-03WE6327; Introduction Date: February 01, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231533-BAT14-099
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAT14-099
Alternative Parts (Cross-Reference): BAT14-03W; BAT15-099RE6327; BAT15-099RE6327XT; BAT14-03WE6327;
Introduction Date: February 01, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 4V 0.09A Diode and Rectifier - 286-BAT14-099 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4V 0.09A Diode and Rectifier
286-BAT14-099
Schottky 4V 0.09A Diode and Rectifier 286-BAT14-099
RF Diode Schottky 4V 0.09A Product overview: BAT14-099 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 0.09A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 0.09A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT14-099 can be used for catalog matching and distributor lookup.

RF Diode Schottky 4V 0.09A Product overview: BAT14-099 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 0.09A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 0.09A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT14-099 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231533-BAT14-099 286-BAT14-099
Product Name Discrete Semiconductor Products Schottky 4V 0.09A Diode and Rectifier
Diode Type Schottky; RF Diodes; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details