Infineon Technologies AG 18V 50MA SOT-23 Diode and Rectifier BB804SF2

Description
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 50MA SOT-23 Diode and Rectifier - 282-BB804SF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 50MA SOT-23 Diode and Rectifier
282-BB804SF2
18V 50MA SOT-23 Diode and Rectifier 282-BB804SF2
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF2 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB804SF2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB804SF2 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF2 - 200377-BB804SF2 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF2
200377-BB804SF2
Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF2 200377-BB804SF2
Manufacturer: Infineon Technologies Win Source Part Number: 200377-BB804SF2 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 47.5pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 1.71 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 200 @ 2V, 100 MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200377-BB804SF2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 47.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 1.71
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 200 @ 2V, 100 MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB804SF2 200377-BB804SF2
Product Name 18V 50MA SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB804SF2
Package Reel - TR PG-SOT23-3
Unlock Full Specs
to access all available technical data