Infineon Technologies AG RF - RF Diode - RF tuning diode - BB814 BB814

Description
Silicon Variable Capacitance Diode Summary of Features For FM radio tuners with extended frequency band High tuning ratio at low supply voltage (car radio) Monolithic chip (common cathode) for perfect dual diode tracking Coded capacitance groups and group matching available Pb-free (RoHS compliant) package Potential Applications Radio
Request a Quote Datasheet
Description
Silicon Variable Capacitance Diode Summary of Features For FM radio tuners with extended frequency band High tuning ratio at low supply voltage (car radio) Monolithic chip (common cathode) for perfect dual diode tracking Coded capacitance groups and group matching available Pb-free (RoHS compliant) package Potential Applications Radio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - RF Diode - RF tuning diode - BB814 - BB814 - Infineon Technologies AG
Neubiberg, Germany
RF - RF Diode - RF tuning diode - BB814
BB814
RF - RF Diode - RF tuning diode - BB814 BB814
Silicon Variable Capacitance Diode Summary of Features For FM radio tuners with extended frequency band High tuning ratio at low supply voltage (car radio) Monolithic chip (common cathode) for perfect dual diode tracking Coded capacitance groups and group matching available Pb-free (RoHS compliant) package Potential Applications Radio

Silicon Variable Capacitance Diode


Summary of Features

  • For FM radio tuners with extended frequency band
  • High tuning ratio at low supply voltage (car radio)
  • Monolithic chip (common cathode) for perfect dual diode tracking
  • Coded capacitance groups and group matching available
  • Pb-free (RoHS compliant) package

Potential Applications

  • Radio
Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB814 - 231977-BB814 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB814
231977-BB814
Variable Capacitance Diodes (Varicaps, Varactors) - BB814 231977-BB814
Manufacturer: Infineon Technologies Win Source Part Number: 231977-BB814 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 22.7pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 2.25 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 200 @ 2V, 100 MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231977-BB814
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 22.7pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 2.25
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 200 @ 2V, 100 MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
18V 50MA SOT-23 Diode and Rectifier - 282-BB814 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 50MA SOT-23 Diode and Rectifier
282-BB814
18V 50MA SOT-23 Diode and Rectifier 282-BB814
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB814 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB814 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB814 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB814 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Varactor Diodes Rectifiers
Product Number BB814 231977-BB814 282-BB814
Product Name RF - RF Diode - RF tuning diode - BB814 Variable Capacitance Diodes (Varicaps, Varactors) - BB814 18V 50MA SOT-23 Diode and Rectifier
Life Cycle Stage discontinued Obsolete(EOL)
RoHS Compliant RoHS
Package SOT23; SOT23 PG-SOT23-3 Reel - TR
IF 20 mA
Unlock Full Specs
to access all available technical data